EN
  • EN
  • DE

TL074CN-E4

Part No TL074CN-E4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 081379-TL074CN-E4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL074CN-E4 CAD Model

Description

The TL074CN-E4 from Texas Instruments is a high-performance JFET-input operational amplifier with an impressive set of features designed to cater to a wide range of applications. It is part of the industry-standard TL07x series, known for their low noise and low harmonic distortion, making them ideal for audio pre-amplification, high-fidelity applications, and various signal conditioning roles.

Key Features

  • Low Noise: The TL074CN-E4 offers a low noise floor, which is crucial for applications where signal integrity is paramount. This makes it suitable for use in professional audio equipment, sensitive measurement devices, and other noise-critical applications.
  • Low Harmonic Distortion: With its low total harmonic distortion (THD), the device preserves the quality of the audio signal throughout the amplification process, ensuring high-fidelity sound reproduction.
  • High Slew Rate: The device's high slew rate allows it to respond quickly to changes in the input signal, which is beneficial for fast-operating circuits and high-frequency applications.
  • Wide Bandwidth: The operational amplifier provides a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal quality.
  • Quad Configuration: The TL074CN-E4 contains four independent op-amps in a single package, offering design flexibility and saving space on the circuit board.
  • Low Power Consumption: Despite its high performance, the device is designed to operate with low power consumption, making it suitable for battery-powered devices and energy-efficient designs.

Applications

The TL074CN-E4 is versatile and can be used in a variety of applications, including:

  • Audio Pre-Amplifiers and Mixers
  • Active Filters
  • Signal Processing
  • Analog-to-Digital Converters
  • Professional Audio Equipment
  • Function Generators
  • Industrial Control Systems

Package and Quality

The device is offered in a standard 14-pin DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit designs. The TL074CN-E4 is also characterized by its reliability and consistency, meeting Texas Instruments' rigorous quality standards.

Whether you're designing professional audio equipment or sophisticated signal processing systems, the TL074CN-E4 operational amplifier from Texas Instruments provides the performance and features necessary for a top-notch solution.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess