The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL074ID

Part No TL074ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 3MHZ 14SOIC
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.1358 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
275+
$0.1840
$50.600
665+
$0.1510
$100.415
1,030+
$0.1460
$150.380
1,410+
$0.1420
$200.220
1,825+
$0.1370
$250.025
2,440+
$0.1230
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 769,394 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Manufacturer Texas Instruments
Standard Package 50
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/µs
Gain Bandwidth Product 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Current - Supply 1.4mA
Voltage - Supply Single/Dual (±) 7 V ~ 36 V ±3.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 14-SOIC
Catalog J-FET
Win Source Part Number 093855-TL074ID
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Audio, Test & Measurement

Description

TL074ID Low-Noise JFET-Input Operational Amplifiers

The TL074ID is a high-performance operational amplifier (op-amp) from Texas Instruments designed for applications that require low noise and high speed. This integrated circuit is part of the TL07x series of JFET-input operational amplifiers which combine two matched, high-voltage JFETs and bipolar transistors to offer an impressive array of features.

Key Features

  • Low Noise: The TL074ID is optimized for low noise performance, making it an ideal choice for audio and instrumentation applications.
  • High Input Impedance: The JFET inputs provide high input impedance, ensuring minimal loading on signal sources.
  • Wide Bandwidth: A high slew rate and bandwidth provide excellent dynamic response, suitable for fast signal amplification.
  • Low Harmonic Distortion: It offers low total harmonic distortion, which is critical for high-fidelity audio applications.
  • Low Offset Voltage: Minimized input offset voltage reduces the need for external calibration and improves accuracy in precision applications.

Applications

The TL074ID is versatile and can be used in a variety of electronic circuits. Its low noise and high fidelity characteristics make it particularly well-suited for:

  • Audio pre-amplification and mixing consoles
  • Active filters and signal conditioning
  • Analog-to-digital converters
  • Professional audio equipment
  • Instrumentation amplifiers

Product Specifications

The TL074ID is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, providing a compact solution for space-constrained applications. It operates over a wide range of power supply voltages, from ±7V to ±15V, and features a typical low noise voltage of 18 nV/√Hz. The operating temperature range of -40°C to 85°C ensures reliable performance under varying environmental conditions.

Whether you're designing professional audio equipment, precision amplifiers, or any application that requires the utmost in low-noise performance, the TL074ID from Texas Instruments is an excellent choice that combines quality, reliability, and performance.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.