Overview of the Texas Instruments TL081CDR Operational Amplifier
The TL081CDR is a high-performance JFET-input operational amplifier from the renowned semiconductor manufacturer, Texas Instruments. This op-amp is well-suited for a wide range of applications, including high-speed integrators, digital-to-analog converters, sample-and-hold circuits, and many other analog functions. The device features a low input bias and offset currents, as well as a low offset voltage, which makes it ideal for high-accuracy analog processing tasks.
Key Features
- High Input Impedance: The JFET input stage offers a high input impedance, which minimizes loading on the preceding stage and contributes to the preservation of signal integrity.
- Low Input Bias and Offset Currents: These characteristics are crucial for precision applications, ensuring that the amplification of the input signal remains as accurate as possible.
- Low Power Consumption: The TL081CDR is designed for efficient operation, making it suitable for battery-powered devices and energy-conscious applications.
- Wide Common-Mode and Differential Voltage Ranges: This feature allows the op-amp to operate in a variety of circuit configurations without sacrificing performance.
- High Slew Rate: The device offers a high slew rate, which is beneficial for applications requiring fast signal transitions.
Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±7V to ±18V
Input Offset Voltage
Typically 3 mV
Input Bias Current
30 pA
Slew Rate
13 V/µs
Package Type
SOIC-8
With its robust design and reliable performance, the Texas Instruments TL081CDR operational amplifier is a preferred choice for electronic engineers and designers. Whether you're working on audio equipment, sensor interfaces, or active filters, the TL081CDR offers the quality and performance that Texas Instruments is known for.