EN
  • EN
  • DE

TL1451ACDBRG4

Part No TL1451ACDBRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.6 V to 50 V
Frequency - Switching 1kHz to 500kHz
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 054753-TL1451ACDBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1451ACDBRG4 CAD Model

Description

Overview of Texas Instruments TL1451ACDBRG4

The Texas Instruments TL1451ACDBRG4 is a versatile and robust dual-output pulse-width-modulation (PWM) controller designed for a wide range of power conversion applications. This integrated circuit is engineered to provide reliable and efficient control for DC/DC converters, power supplies, and other systems that require precise voltage regulation.

Key Features

  • Dual Output Channels: The TL1451ACDBRG4 features two independent PWM outputs, allowing for the control of two distinct power stages within a system. This dual-channel configuration is ideal for applications that require isolated or non-isolated power supplies with synchronous or asynchronous operation.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring compatibility with a multitude of applications.
  • Adjustable Dead Time Control: To optimize efficiency and prevent cross-conduction in power stages, the TL1451ACDBRG4 provides adjustable dead time control. This feature allows designers to fine-tune the switching behavior of their power circuitry.
  • Under-Voltage Lockout (UVLO): With an integrated UVLO feature, the device ensures that the power supply operates only when the input voltage is within a safe range, thereby protecting the system from potential damage due to low voltage conditions.
  • Programmable Soft-Start: To minimize inrush current and system stress during startup, the TL1451ACDBRG4 includes a programmable soft-start function. This feature allows for a gradual increase in the duty cycle, leading to a smoother ramp-up of the output voltage.
  • Thermal Shutdown: The device incorporates a thermal shutdown mechanism to prevent overheating, enhancing the overall reliability and longevity of the power supply.

Applications

The TL1451ACDBRG4 is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Offline power converters
  • Telecommunications equipment
  • Industrial control systems

With its comprehensive set of features and robust design, the Texas Instruments TL1451ACDBRG4 is an excellent choice for engineers and designers looking to create efficient, reliable, and flexible power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7224 $51.6720
75+ $1.4133 $105.9975
110+ $1.3691 $150.6010
155+ $1.3250 $205.3750
200+ $1.2808 $256.1600
265+ $1.1483 $304.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess