EN
  • EN
  • DE

TL1451ACDWR

Part No TL1451ACDWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 217607-TL1451ACDWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1451ACDWR CAD Model

Description

Product Overview: TL1451ACDWR from Texas Instruments

The TL1451ACDWR is a state-of-the-art dual-channel Pulse Width Modulation (PWM) controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is commonly used in power supply systems where efficient energy conversion is essential. The TL1451ACDWR facilitates the design of a wide range of power supplies, including off-line and DC-to-DC converter configurations.

Key Features

  • Flexible Operation Modes: The TL1451ACDWR offers two output channels that can be configured for either push-pull, half-bridge, or interleaved power topologies, providing designers with a versatile tool for various applications.
  • High-Efficiency: With its integrated 1.1-A peak-output gate drivers, the device ensures efficient driving of power MOSFETs or IGBTs, reducing power losses and improving overall efficiency.
  • Adjustable Dead Time Control: This feature allows for precise control over switching transitions, minimizing cross-conduction and further optimizing efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is sufficient, protecting the system from low-voltage conditions.
  • Frequency Flexibility: The oscillator frequency can be programmed externally through a resistor or synchronized to an external clock, offering flexibility in frequency control and system design.

Applications

The TL1451ACDWR is ideal for a variety of applications where efficient power conversion is crucial. These include:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • LED drivers
  • Telecommunication equipment

Package and Quality

The device is offered in a 16-pin SOIC package, denoted by the "DWR" suffix in the part number, which is suitable for surface-mount technology (SMT) and is designed to meet the stringent requirements of industrial and commercial temperature ranges. Texas Instruments is known for its commitment to quality and reliability, and the TL1451ACDWR is no exception, ensuring dependable performance in a range of environmental conditions.

Whether you are designing a new power supply or looking to improve the efficiency of an existing system, the TL1451ACDWR from Texas Instruments provides the features and reliability needed to meet your power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess