EN
  • EN
  • DE

TL1451CPWRG4

Part No TL1451CPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Supply Voltage 3.6V ~ 50V
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name TL145
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936607-TL1451CPWRG4
Ultra Librarian 3D Model Ultra Librarian TL1451CPWRG4 CAD Model

Description

The TL1451CPWRG4 is a state-of-the-art dual-channel Pulse Width Modulation (PWM) controller from Texas Instruments, designed for power supply systems that demand high reliability and performance. This advanced controller is tailored for a wide range of applications, including computer systems, networking equipment, telecommunications, and industrial power supplies.

Key Features

  • Dual Output Control: The TL1451CPWRG4 can independently control two outputs, providing flexibility and precision for dual-output power supplies.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance under fluctuating power conditions.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize their power supply designs for efficiency, size, and electromagnetic interference (EMI) considerations.
  • Integrated Error Amplifiers: Two built-in error amplifiers with low offsets enhance the accuracy of the output voltage regulation.
  • Synchronous Rectification Control: The controller supports synchronous rectification, improving efficiency, especially in low-output voltage, high-current applications.
  • Soft-Start Function: A soft-start feature limits inrush current during startup, reducing stress on the power supply components and extending their lifespan.
  • Overcurrent Protection: Built-in overcurrent protection helps prevent damage to the controller and other circuit components in the event of a short circuit or overload condition.

Package and Availability

The TL1451CPWRG4 comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications. The surface-mount package is designed for efficient PCB layout and simplified assembly processes. Texas Instruments ensures availability and support for the TL1451CPWRG4, making it a reliable choice for both new designs and existing systems that require maintenance or upgrades.

Applications

This versatile controller is ideal for a wide range of applications, including but not limited to:

  • Computer Systems
  • Networking Equipment
  • Telecommunications Hardware
  • Industrial Power Supplies
  • DC-DC Converters

With its robust feature set and Texas Instruments' reputation for quality, the TL1451CPWRG4 is a dependable choice for engineers looking to design efficient, reliable power supply systems.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess