EN
  • EN
  • DE

TL16C550AN

Part No TL16C550AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ASYNCHRONOUS COMMUNICATIONS ELEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268088-TL16C550AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550AN CAD Model

Description

The TL16C550AN is a high-performance asynchronous communications element (ACE) that enhances the capabilities of standard UART (Universal Asynchronous Receiver/Transmitter) functions. Manufactured by Texas Instruments, this integrated circuit is designed to meet the evolving needs of advanced communication systems.

Key Features

  • Enhanced Functionality: The TL16C550AN offers a multitude of features that surpass the performance of the original 16450 UART, including a built-in FIFO (First In First Out) buffer that increases reliability and reduces CPU overhead in data transfer.
  • Flexible Baud Rate: It supports a wide range of data transmission rates, providing the user with the flexibility to choose the optimal speed for their specific application.
  • Programmable: With its programmable options, the user can customize the operational modes to best fit their system requirements, such as setting parity, stop bits, and word length.
  • Automatic Flow Control: The device includes automatic hardware and software flow control, which ensures data integrity by preventing buffer overruns.
  • Compatibility: The TL16C550AN is pin-compatible with the earlier TL16C450, allowing for easy upgrades of existing systems without significant redesign.

Applications

This versatile ACE is ideal for applications that require reliable serial data communication. It is commonly used in:

  • Telecommunications
  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals

Technical Specifications

The TL16C550AN is designed with the following technical specifications:

  • Voltage Supply: 5V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: PDIP-40
  • Mounting Type: Through Hole

In summary, the TL16C550AN from Texas Instruments is a sophisticated UART solution that provides enhanced data transfer capabilities and flexibility for a wide array of communication applications. Its programmable features and reliable performance make it a preferred choice for designers looking to implement or upgrade serial communication functionalities in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Lowest to $50.4238
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess