EN
  • EN
  • DE

TL16C550CPTR

Part No TL16C550CPTR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 032326-TL16C550CPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550CPTR CAD Model

Description

Product Overview: TL16C550CPTR from Texas Instruments

The TL16C550CPTR is a remarkable integrated circuit from Texas Instruments, designed to enhance serial communication in a multitude of electronic applications. This advanced UART (Universal Asynchronous Receiver/Transmitter) chip is an ideal solution for designers looking to implement efficient serial data exchange in their systems.

Key Features

  • High Data Throughput: The device is capable of handling baud rates up to 1.5 Mbps, ensuring swift data transfer for high-speed requirements.
  • Enhanced FIFOs: With 16-byte FIFOs for both transmit and receive, the TL16C550CPTR reduces the CPU's overhead, thus improving system efficiency.
  • Programmable Baud Rate Generator: This allows for precise adjustment of the baud rate to accommodate various communication standards and requirements.
  • Flexible Character Lengths: The UART supports 5-, 6-, 7-, or 8-bit character lengths, providing versatility for different data formats.
  • Modem Control Capability: It includes modem control functions, making it suitable for connections where modem interfaces are necessary.
  • Industrial Temperature Range: The device operates reliably across a wide temperature range, making it suitable for industrial environments.

Applications

The TL16C550CPTR is a versatile component that can be employed in various applications such as:

  • Point-of-Sale (POS) Systems
  • Networking Equipment
  • Industrial Control Systems
  • Computer Peripheral Interfaces
  • Telecommunication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL16C550CPTR is no exception. It is fabricated using state-of-the-art technology, ensuring high reliability and performance. This product meets stringent industry standards and is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Summary

The TL16C550CPTR UART from Texas Instruments is a sophisticated, high-performance integrated circuit that provides efficient serial communication with advanced features like FIFOs, programmable baud rate generation, and flexible character lengths. Its robustness and versatility make it an excellent choice for a wide range of applications where reliable serial data exchange is a necessity.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4500 $51.7500
36+ $2.8308 $101.9088
55+ $2.7424 $150.8320
76+ $2.6539 $201.6964
98+ $2.5654 $251.4092
131+ $2.3000 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess