EN
  • EN
  • DE

TL2575HV-33QKTTRQ1

Part No TL2575HV-33QKTTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name TL2575
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-36739-1-ND, -296-36739-1, 296-36739-2, 296-36739-1, TL2575HV-33QKTTRQ1-ND, 296-36739-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899755-TL2575HV-33QKTTRQ1
Ultra Librarian 3D Model Ultra Librarian TL2575HV-33QKTTRQ1 CAD Model

Description

TL2575HV-33QKTTRQ1 - Texas Instruments

The TL2575HV-33QKTTRQ1 is a robust, high-voltage, integrated switching regulator from Texas Instruments, designed to provide a simple and efficient solution for generating a regulated 3.3V output from an input voltage up to 60V. This component is particularly suitable for automotive and industrial applications, where reliability and performance in harsh environments are critical.

This step-down (buck) regulator is part of Texas Instruments' TL2575 series and comes in a compact surface-mount package, making it ideal for space-constrained applications. The device integrates a fixed-frequency oscillator, a high-efficiency power switch, and a built-in current limit feature to protect against overcurrent conditions. Furthermore, the regulator offers thermal shutdown protection, ensuring safe operation even under excessive temperature conditions.

The TL2575HV-33QKTTRQ1 is designed for ease of use, requiring a minimal number of external components to create a complete power supply system. An external diode, catch inductor, and filter capacitor are typically the only additional components needed. This simplifies the design process and accelerates time-to-market for products requiring a stable 3.3V power supply.

Key features of the TL2575HV-33QKTTRQ1 include its high efficiency, which helps to reduce power loss and improve overall system performance. The device also has a low dropout voltage, ensuring a stable output even when the input voltage is close to the output voltage. Its 52 kHz fixed switching frequency allows for a balance between efficiency and manageable electromagnetic interference (EMI), which is a critical consideration in automotive and industrial environments.

Texas Instruments' commitment to quality and reliability is evident in the TL2575HV-33QKTTRQ1, making it a preferred choice for designers seeking a dependable power management solution. With its robust feature set and proven performance, this voltage regulator is poised to meet the stringent requirements of a wide range of high-voltage applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2278 $50.7336
29+ $3.4690 $100.6010
45+ $3.3606 $151.2270
62+ $3.2522 $201.6364
80+ $3.1438 $251.5040
107+ $2.8186 $301.5902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess