EN
  • EN
  • DE

TL2843DG4-8

Part No TL2843DG4-8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 054779-TL2843DG4-8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2843DG4-8 CAD Model

Description

The TL2843DG4-8 is a versatile Pulse Width Modulation (PWM) controller designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision PWM controller is part of the TLx843 series, which are well-known for their reliability and performance in managing power supplies.

With its advanced design, the TL2843DG4-8 is optimized for use in a variety of switched-mode power supplies and power conversion applications. This includes isolated and non-isolated DC-DC converters, which are common in industrial, telecom, and consumer electronics markets.

Key Features:

  • Wide Operating Frequency Range: The TL2843DG4-8 operates at a frequency range up to 500 kHz, allowing for flexibility in designing power circuits with various inductor and capacitor sizes.
  • High Performance: It features a 1.5% tolerance voltage reference over temperature, which ensures precise output voltage regulation, critical for sensitive electronic components.
  • Programmable Soft-Start: The soft-start function minimizes inrush current during startup, providing protection to the device and extending its operational lifespan.
  • Dual Output Drive Stages: The controller includes push-pull output stages that can drive a transformer or other power stage components directly, simplifying the circuit design.
  • Under-Voltage Lockout (UVLO): Integrated UVLO protection ensures that the device operates only when the supply voltage is within an acceptable range, preventing damage from low voltage conditions.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Power supply for telecom equipment
  • Industrial power systems
  • Battery-operated devices

The TL2843DG4-8 is available in a 14-pin SOIC package, offering a compact footprint for space-constrained applications. Its robust design ensures consistent performance and durability, making it an excellent choice for engineers and designers looking to develop efficient and reliable power supply solutions.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their customer support for personalized assistance.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7049 $51.1470
75+ $1.3989 $104.9175
115+ $1.3552 $155.8480
155+ $1.3115 $203.2825
200+ $1.2678 $253.5600
265+ $1.1366 $301.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess