EN
  • EN
  • DE

TL3016CPW

Part No TL3016CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC PREC COMP ULTRA-FAST 8-TSSOP / Comparator with Latch Complementary, Push-Pull, TTL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10µA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 12.5mA
CMRR, PSRR (Typ) 97dB CMRR
Propagation Delay (Max) 10ns
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Mounting Surface Mount
Supplier Device Package 8-TSSOP
Base Product Number TL3016
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TL3016CPW,TL3016CPWG4-ND,TL3016CPWG4,TL3016CPW-ND,296-34283-5,TEXTISTL3016CPW
Standard Package 150
Win Source Part Number 1321085-TL3016CPW
Ultra Librarian 3D Model Ultra Librarian TL3016CPW CAD Model

Description

The TL3016CPW is a high-performance, ultra-fast precision comparator designed by Texas Instruments to meet the rigorous demands of a wide range of applications, including high-speed triggering, zero-crossing detectors, and pulse-width modulation circuits. This device is well-suited for systems that require precise timing and rapid response times.

Key Features

  • Speed: The TL3016CPW boasts an impressive propagation delay typically 7 ns, making it one of the fastest comparators in its class. This speed is essential for systems that depend on high-speed signal processing.
  • Precision: With a low input offset voltage and a high gain, the device ensures accurate signal comparison, minimizing the chance of error in threshold detection or timing applications.
  • Supply Voltage Range: It operates on a wide supply voltage range from 5V to ±15V, providing flexibility in both single and dual supply operations.
  • Output: The comparator features a TTL-compatible output that can drive loads directly, simplifying circuit design by eliminating the need for additional buffer stages.
  • Package: The TL3016CPW comes in a compact 8-pin SOIC package, making it ideal for space-constrained applications without compromising performance.

Applications

The TL3016CPW is versatile and can be used in various high-speed applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Signal wave-shaping and conditioning
  • Pulse and square wave generation
  • Communication systems
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TL3016CPW is built to the highest standards, ensuring consistent performance and durability in demanding environments. Customers can trust this product to deliver exceptional performance and long-term reliability.

Ordering Information

To order the TL3016CPW or obtain more information about pricing and availability, customers can visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Lowest to $1.0268
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2822 $50.2576
20+ $5.1547 $103.0940
31+ $4.9936 $154.8016
42+ $4.8325 $202.9650
54+ $4.6714 $252.2556
72+ $4.1882 $301.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess