EN
  • EN
  • DE

TL33074N

Part No TL33074N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268190-TL33074N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL33074N CAD Model

Description

The TL33074N is a quintessential component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision device is categorized as an operational amplifier (op-amp), which is a fundamental building block in analog electronic circuits. The TL33074N is part of a family of high-performance op-amps that offer a balance of speed, precision, and power consumption, making them suitable for a wide range of applications.

Key Features

  • Quad Operational Amplifiers: The TL33074N contains four independent op-amps in a single package, providing design flexibility and space-saving advantages for complex circuits.
  • Low Power Consumption: This device is optimized for low power operation, which makes it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and ensuring compatibility with both single and dual supply operations.
  • Stable Performance: The TL33074N is designed for stability and reliability, offering consistent performance across a range of operating conditions.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the input source, preserving signal integrity.

Applications

The versatility of the TL33074N makes it a prime choice for a multitude of applications, including:

  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Analog to Digital Converters (ADCs)
  • Audio Processing
  • Industrial Control Systems
  • Medical Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TL33074N is no exception. Manufactured with the highest industry standards, this op-amp ensures long-term reliability for critical applications. The device's robust design is capable of withstanding the rigors of the most demanding environments, further solidifying its position as a trusted component in any electronic system.

Whether you're designing for consumer electronics or industrial automation, the TL33074N from Texas Instruments provides the performance and dependability that engineers and designers require to create innovative and efficient solutions.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess