EN
  • EN
  • DE

TL3474ACPWRG4

Part No TL3474ACPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-SLEW-RATE,SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268216-TL3474ACPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3474ACPWRG4 CAD Model

Description

The TL3474ACPWRG4 is a high-performance, precision operational amplifier (op-amp) manufactured by Texas Instruments. This device is part of the TL3474 series, known for its robust design and reliable performance in a diverse range of electronic applications. With its precision specifications and low power consumption, the TL3474ACPWRG4 is an ideal choice for engineers and designers looking for a versatile op-amp that can deliver high accuracy and stability.

Key Features

  • High Precision: The TL3474ACPWRG4 offers excellent precision with low offset voltage and drift, providing consistent performance over a wide range of operating conditions.
  • Wide Bandwidth: This op-amp features a wide bandwidth, which allows it to handle a broad spectrum of signals without significant attenuation, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TL3474ACPWRG4 consumes minimal power, which makes it an excellent choice for battery-powered or energy-sensitive designs.
  • Multiple Gain Bandwidth Options: The device offers a range of gain bandwidth options, providing designers with the flexibility to choose the appropriate bandwidth for their specific application requirements.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, adding to its versatility and making it easy to integrate into various circuit designs.

Applications

The TL3474ACPWRG4 is widely used in industrial, commercial, and consumer electronics due to its adaptability and high performance. Common applications include:

  • Test and measurement equipment
  • Data acquisition systems
  • Analog filters
  • Audio and video processing
  • Control systems
  • Medical devices

Package and Quality

Encased in a TSSOP-14 package, the TL3474ACPWRG4 is designed for surface mount technology (SMT), allowing for compact and efficient PCB design. Texas Instruments is committed to high-quality standards, ensuring that this op-amp meets rigorous industry specifications for performance and reliability. Whether for prototyping or mass production, the TL3474ACPWRG4 stands as a reliable component for any precision analog circuit.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess