The OP467GP is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision and stability in a variety of applications. This quad operational amplifier features a high slew rate, low offset voltage, and low noise, making it an ideal choice for high-speed signal conditioning, filters, and amplification tasks.
Key Features
- High Slew Rate: The OP467GP boasts a high slew rate, ensuring fast response times and improved performance in high-frequency applications.
- Low Offset Voltage: With a low input offset voltage, the OP467GP provides accurate signal amplification, minimizing error and drift over time.
- Low Noise: The device's low noise characteristics make it suitable for sensitive applications where signal integrity is paramount.
- Quad Configuration: This amplifier comes in a quad configuration, allowing for compact designs and reduced component count in multi-channel systems.
- Wide Supply Range: It operates across a wide range of power supplies, accommodating various design requirements and simplifying power management.
Applications
The OP467GP is versatile and can be used in numerous applications, including:
- Active filters
- Audio and video signal processing
- Data acquisition systems
- Test and measurement equipment
- Professional audio equipment
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Slew Rate |
25 V/μs |
| Input Offset Voltage |
750 μV |
| Supply Voltage Range |
±4.5 V to ±18 V |
| Operating Temperature Range |
-40°C to +85°C |
For detailed information, datasheets, and support, visit the official Analog Devices Inc. website or contact your local distributor.