EN
  • EN
  • DE

TL4050A41QDCKR

Part No TL4050A41QDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15 mA SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name TL4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-22790-1, 296-22790-2, TL4050A41QDCKRG4-ND, -296-22790-1-NDR, 296-22790-6, -TL4050A41QDCKR-NDR, 296-22790-1-NDR, -296-22790-1-ND, TL4050A41QDCKRG4, 296-22790-2-NDR, -TL4050A41QDCKRG4, -TL4050A41QDCKRG4-NDR, 296-22790-6-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899766-TL4050A41QDCKR
Ultra Librarian 3D Model Ultra Librarian TL4050A41QDCKR CAD Model

Description

TL4050A41QDCKR Precision Voltage Reference

The TL4050A41QDCKR is a high-precision voltage reference component manufactured by Texas Instruments, tailored for applications requiring a stable and accurate voltage reference. This device is part of the TL4050 series, which is known for its low output voltage temperature coefficient and excellent long-term stability, making it an ideal choice for high-performance analog circuits.

Key Features

  • Precision Voltage: The TL4050A41QDCKR offers a precise 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: This device boasts an impressive initial accuracy of ±0.1%, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the voltage reference maintains its precision across a wide temperature range.
  • Stable and Low Noise: The design of the TL4050A41QDCKR minimizes noise and ensures stability, which is crucial for sensitive electronic systems.
  • Wide Operating Current Range: It operates over a broad current range from 45 μA to 10 mA, providing flexibility in various circuit configurations.
  • Small Package: The device is available in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

The TL4050A41QDCKR is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Industrial process control
  • Battery-powered devices
  • Precision power supplies

With its high precision and stability, the TL4050A41QDCKR from Texas Instruments is an excellent choice for designers who require a reliable voltage reference for their circuits. Its small footprint and ease of use make it a go-to component for a wide array of electronic products.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess