EN
  • EN
  • DE

TL4050A50IDBZT

Part No TL4050A50IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number TL4050A50
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268266-TL4050A50IDBZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050A50IDBZT CAD Model

Description

The TL4050A50IDBZT is a high-precision voltage reference module from Texas Instruments, designed to offer a stable and precise reference voltage for various applications. This component is especially ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where accurate voltage references are critical.

Key Features:

  • Precision Reference Voltage: The TL4050A50IDBZT provides a fixed reference voltage of 5.0V with an impressive accuracy level.
  • Low Temperature Coefficient: This device features a low temperature coefficient, ensuring the reference voltage remains consistent across a wide range of operating temperatures.
  • Low Output Noise: It produces low output noise, which is essential for maintaining signal integrity in precision electronics.
  • High Output Current: Capable of sourcing and sinking high output current, this voltage reference can drive the reference input of most ADCs and DACs without additional buffering.
  • Wide Operating Temperature Range: Suitable for various environments, the TL4050A50IDBZT operates effectively across a broad temperature range.
  • Small Form Factor: The device comes in a small SOT-23 package, making it convenient for space-constrained applications.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.

Applications:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment
  • Precision Instrumentation
  • Medical Devices

The TL4050A50IDBZT from Texas Instruments is a robust and reliable choice for engineers and designers looking for a precision voltage reference. Its combination of accuracy, stability, and small size makes it a versatile component for precision electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.02% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.02% 10 mA 8-CLCC (5x5)
Lowest to $92.5374
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Linear Technology
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5240 $54.2880
27+ $3.7120 $100.2240
42+ $3.5960 $151.0320
58+ $3.4800 $201.8400
75+ $3.3640 $252.3000
100+ $3.0160 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess