The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL4050C50QDBZR

Part No TL4050C50QDBZR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 5V SOT23-3
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.7743 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
50+
$1.0740
$53.700
115+
$0.8820
$101.430
180+
$0.8540
$153.720
245+
$0.8270
$202.615
315+
$0.7990
$251.685
420+
$0.7160
$300.720
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 90μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number TL4050C50
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268287-TL4050C50QDBZR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited

Description

The TL4050C50QDBZR is a precision micropower voltage reference from Texas Instruments, designed for a wide spectrum of applications that require a stable and accurate voltage reference. This device is part of the TL4050 series, which is notable for its low output voltage temperature coefficient and excellent long-term stability, making it ideal for high-precision industrial, automotive, and consumer electronics where reliable voltage control is crucial.

Encased in a compact SOT-23 package, the TL4050C50QDBZR offers a fixed 5.0V output with an impressive accuracy of ±0.1% at 25°C. Its low operational current of 5.4 μA (typical) to 15 μA (maximum) over the full operating temperature range is particularly beneficial for battery-powered and portable applications where power conservation is essential.

This voltage reference IC features a wide operating temperature range from -40°C to 125°C, which ensures consistent performance across various environmental conditions. The device also provides a low temperature coefficient of 6.5 ppm/°C (typical), which contributes to its high level of precision over the entire temperature range.

The TL4050C50QDBZR is not only characterized by its high accuracy and stability but also by its robustness. It offers excellent load regulation and low output noise, which makes it suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Texas Instruments has designed this voltage reference IC with simplicity in mind, requiring no external components for operation. This ease of use, combined with the device's high precision, makes it a versatile component for designing reliable and efficient electronic systems.

Overall, the TL4050C50QDBZR stands out as a high-quality, reliable solution for designers seeking a voltage reference that can deliver consistent performance with minimal power consumption across a broad range of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.