EN
  • EN
  • DE
  • IT

WSC0001R3000FTB

Part No WSC0001R3000FTB
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 712882-WSC0001R3000FTB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSC0001R3000FTB CAD Model

Description

The WSC0001R3000FTB is a Vishay Dale power metal strip resistor. These resistors are known for their high power handling capability, low resistance values, and excellent stability. They are commonly used in current sensing applications, power supplies, and other circuits where accurate current measurement and minimal power loss are critical.

Applications

  • Current sensing: Used to measure current in power supplies, motor control circuits, and battery management systems.
  • Power supplies: Employed as sense resistors for current limiting and overload protection.
  • Motor control: Integrated into motor drives for current feedback and control.
  • Battery management systems: Used for accurate current measurement in battery charging and discharging circuits.
  • Automotive electronics: Applied in automotive systems for current sensing and power management.

Features

  • Low resistance value: Offers very low resistance values for minimal voltage drop.
  • High power rating: Designed to handle high power dissipation.
  • Excellent stability: Provides stable resistance values over temperature and time.
  • Low TCR: Features a low temperature coefficient of resistance.
  • Four-terminal connection (Kelvin connection): Enables accurate current measurement by eliminating lead resistance effects.

Benefits

  • Accurate current measurement: Enables precise current sensing in various applications.
  • Reduced power loss: Minimizes power dissipation in current sensing circuits.
  • Improved system efficiency: Contributes to energy efficiency in power supplies and motor drives.
  • Reliable operation: Provides stable and consistent performance in harsh environments.
  • Simplified circuit design: Facilitates easy integration into existing circuits.

Technical Specifications

The WSC0001R3000FTB has a resistance value of 0.0013 Ohms and a specified power rating. It features a low temperature coefficient of resistance (TCR) and is designed for surface mount assembly. The four-terminal Kelvin connection allows for accurate current measurement by separating the current carrying leads from the voltage sensing leads, eliminating the effect of lead resistance. Refer to the Vishay Dale datasheet for detailed specifications, including resistance value, power rating, TCR, tolerance, inductance, operating temperature range, and package dimensions. The datasheet will also provide information on the resistor's pulse load capability and other relevant performance characteristics.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess