EN
  • EN
  • DE

TL431ACDBVR

Part No TL431ACDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 100mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 032402-TL431ACDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Family Name TL431
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL431ACDBVR CAD Model

Description

The TL431ACDBVR from Texas Instruments is a highly versatile and reliable adjustable precision shunt regulator, encapsulated in a small SOT-23-5 package. This three-terminal regulator is often employed in a wide array of applications, ranging from power supplies to voltage references, due to its ease of use and excellent stability. With its adjustable output voltage, it can be set from 2.495 V to 36 V with two external resistors.

Key Features

  • Adjustable Output Voltage: Can be set from 2.495 V to 36 V, providing flexibility for various applications.
  • Low Output Noise: It offers a stable low noise output, which is crucial for sensitive electronics.
  • High Accuracy: Features a 0.5% tolerance at 25°C, ensuring precise voltage regulation.
  • Low Operational Current: Has a typical sink current capability ranging from 1 mA to 100 mA, suitable for battery-powered devices.
  • Temperature Compensated: Operates over a full industrial temperature range (-40°C to 85°C), providing reliable performance under varying conditions.

Applications

  • Power Supply Control
  • Adjustable Voltage References
  • Switching Power Supplies
  • Linear Regulators
  • Battery Chargers
  • DC-DC Converters

The TL431ACDBVR is a testament to Texas Instruments' commitment to providing high-quality components for the electronics industry. Its small form factor makes it an ideal choice for space-constrained applications, while its robust design ensures long-term reliability. Whether you're designing a new power supply or looking to improve an existing one, the TL431ACDBVR offers the performance and flexibility needed to meet stringent requirements.

For detailed information, datasheets, and technical specifications, engineers and designers are encouraged to visit the Texas Instruments website or contact their support team. The TL431ACDBVR is not just a component; it's a building block for stable and reliable electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1199 $50.3580
1,020+ $0.0984 $100.3680
1,575+ $0.0953 $150.0975
2,170+ $0.0922 $200.0740
2,810+ $0.0891 $250.3710
3,755+ $0.0799 $300.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283,100 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess