EN
  • EN
  • DE

TL431AQDBVRQ1

Part No TL431AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081401-TL431AQDBVRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431AQDBVRQ1 CAD Model

Description

Product Overview: Texas Instruments TL431AQDBVRQ1

The Texas Instruments TL431AQDBVRQ1 is a precision programmable reference that is designed to offer a reliable voltage reference solution for a wide array of automotive and industrial applications. This high-performance component is a three-terminal adjustable shunt regulator, providing a highly accurate voltage reference with a low temperature coefficient, ensuring consistent performance across a range of temperatures and conditions.

With a specified thermal stability over applicable automotive, commercial, and military temperature ranges, the TL431AQDBVRQ1 can be programmed from a reference voltage of 2.495 volts to 36 volts with two external resistors. This flexibility makes it suitable for voltage monitoring applications in complex automotive systems that require a stable and adjustable reference voltage.

Key Features:

  • Voltage Reference: Adjustable from 2.495 V to 36 V with a typical temperature coefficient of 50 ppm/°C.
  • Output Current: Capable of sourcing up to 100 mA, making it versatile for various applications.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.2 Ω, the device ensures stable voltage reference under load variations.
  • Fast Turn-on Response: Ideal for applications that require a quick response time.
  • Automotive Qualified: Meets the requirements of the AEC-Q100 standards for automotive reliability and performance.

The TL431AQDBVRQ1 comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications, and its robust design ensures reliable operation even in harsh automotive environments. Whether it's used in power supplies, battery chargers, or other voltage regulation scenarios, this precision shunt regulator is engineered to provide a stable and adjustable voltage reference.

As a testament to its reliability, the TL431AQDBVRQ1 is also characterized for operation from -40°C to 125°C, making it suitable for deployment in a wide range of operating conditions. Its design and construction adhere to Texas Instruments' high-quality standards, ensuring that this component delivers consistent and dependable performance for critical automotive systems.

Overall, the TL431AQDBVRQ1 is a versatile and precise voltage reference that offers design flexibility, high reliability, and stable performance, making it an essential component for automotive engineers and designers looking to create robust electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4340 $52.0800
285+ $0.3561 $101.4885
435+ $0.3450 $150.0750
600+ $0.3339 $200.3400
775+ $0.3227 $250.0925
1,040+ $0.2894 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,755 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess