EN
  • EN
  • DE

TL432ACDBZR

Part No TL432ACDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3 / V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 032464-TL432ACDBZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name TL432
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL432ACDBZR CAD Model

Description

Introducing the TL432ACDBZR Voltage Reference from Texas Instruments

The TL432ACDBZR is a precision low-voltage shunt regulator from the reputable electronics manufacturer Texas Instruments (TI). This product is designed to provide a stable reference voltage for various applications, including power supplies, battery chargers, and voltage monitors. With its high accuracy and low temperature coefficient, the TL432ACDBZR ensures consistent performance and reliability for your electronic designs.

This adjustable shunt regulator offers excellent flexibility with an output voltage range that can be set to any value between 2.5 V and 36 V using two external resistors. This feature makes it an ideal solution for systems that require a precise voltage reference that can be fine-tuned to specific needs.

Key Features of the TL432ACDBZR:

  • Adjustable Output Voltage: The device allows for an output voltage range from 2.5 V to 36 V, which can be set with external resistors.
  • High Accuracy: It offers a typical output voltage tolerance of ±0.5%, ensuring precise voltage regulation for sensitive applications.
  • Low Operational Current: The TL432ACDBZR operates with a typical quiescent current of 1 mA, making it suitable for power-sensitive designs.
  • Thermal Stability: It has a low output voltage temperature coefficient, contributing to a stable performance over a wide temperature range.
  • Package: The device comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications.

The TL432ACDBZR is a versatile component that can be used as a replacement for zener diodes in many applications requiring an improvement in zener performance. Its ability to act as a precision voltage reference in both linear and switching power supplies, along with its stability and adjustable output, make it a valuable component in the design of high-performance electronic systems.

Whether you are designing consumer electronics, industrial control systems, or sophisticated telecommunication devices, the TL432ACDBZR from Texas Instruments provides the performance and reliability required to meet your voltage regulation needs. With TI's commitment to quality, you can be confident that your projects will benefit from the precision and durability that the TL432ACDBZR voltage reference has to offer.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1116 $50.2200
1,095+ $0.0916 $100.3020
1,695+ $0.0887 $150.3465
2,330+ $0.0859 $200.1470
3,015+ $0.0830 $250.2450
4,035+ $0.0744 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess