EN
  • EN
  • DE

TL5001AQDRQ1

Part No TL5001AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BST/FLYBK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 40 V
Frequency - Switching 20kHz to 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 116979-TL5001AQDRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5001AQDRQ1 CAD Model

Description

The TL5001AQDRQ1 is a versatile and robust PWM (Pulse Width Modulation) controller from Texas Instruments, specifically designed to cater to the demanding requirements of automotive and industrial applications. This component is part of the TL5001 series, which is renowned for its reliability and performance in managing and optimizing power supply systems.

Key Features

  • Regulated Output: The device ensures a stable and regulated output, which is crucial for maintaining the performance and longevity of electronic components in a vehicle.
  • Wide Operating Range: With an operating range that typically spans from 3.6V to 40V, the TL5001AQDRQ1 can handle a broad spectrum of power supply scenarios, making it extremely versatile.
  • High Efficiency: The PWM control offered by the TL5001AQDRQ1 is designed for high efficiency, which is essential for reducing heat generation and power loss in automotive environments.
  • Thermal Shutdown: It incorporates a thermal shutdown feature that provides additional protection by turning off the device if it exceeds a certain temperature threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, thereby safeguarding the circuit from low-voltage conditions.
  • Quality Assurance: As with all Texas Instruments products, the TL5001AQDRQ1 is built to meet high-quality standards, offering dependable performance and a long operational lifespan.

Applications

The TL5001AQDRQ1 is engineered for a variety of applications, particularly in the automotive sector where environmental conditions can be challenging. It is commonly used in:

  • Automotive power supplies
  • DC to DC converters
  • Battery management systems
  • Power distribution modules

Conclusion

In conclusion, the TL5001AQDRQ1 by Texas Instruments is a highly reliable and efficient solution for PWM control in automotive and industrial power supply systems. Its comprehensive feature set, including thermal shutdown and UVLO, ensures safe and stable operation under a wide range of conditions, making it an ideal choice for designers looking to enhance the performance and durability of their power management applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7721 $52.8094
33+ $3.0951 $102.1383
51+ $2.9983 $152.9133
69+ $2.9016 $200.2104
90+ $2.8049 $252.4410
120+ $2.5147 $301.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,770 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess