EN
  • EN
  • DE

TL5001CPSRG4

Part No TL5001CPSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BOOST/FLYBK 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 40 V
Frequency - Switching 20kHz to 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 8-SO
Win Source Part Number 1107918-TL5001CPSRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL5001CPSRG4 CAD Model

Description

Introducing the TL5001CPSRG4 PWM Controller from Texas Instruments

The TL5001CPSRG4 is a versatile Pulse Width Modulation (PWM) controller designed by the renowned electronics manufacturer, Texas Instruments. This advanced component is engineered to cater to a wide array of power supply applications, offering exceptional flexibility and performance in a compact package.

At the core of the TL5001CPSRG4 lies its ability to drive a MOSFET in various power supply configurations, including boost converters, flyback converters, and forward converters. This makes it an ideal choice for designers looking to create efficient power management solutions for consumer electronics, telecommunications, and industrial systems.

The device operates with a supply voltage ranging from 3.6V to 40V, allowing it to accommodate a broad spectrum of power requirements. Its switching frequency can be programmed up to 500 kHz, providing the designer with the flexibility to optimize the size of the power supply components and achieve a compact overall design.

One of the standout features of the TL5001CPSRG4 is its built-in error amplifier, which ensures tight voltage regulation by comparing the output voltage with a precise reference voltage. This results in stable output across varying load conditions, which is crucial for sensitive electronic equipment.

Additionally, the controller offers various protection features to enhance system reliability. It includes under-voltage lockout (UVLO) to ensure the controller only operates when the supply voltage is within an acceptable range. Over-current protection (OCP) safeguards the power supply components from damage due to excessive current, and thermal shutdown protects the device from overheating.

The TL5001CPSRG4 is available in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT), aiding in the miniaturization of power supply circuits. Its operating temperature range from -40°C to 85°C ensures reliable performance in diverse environmental conditions.

With its robust feature set and Texas Instruments' reputation for quality, the TL5001CPSRG4 PWM controller is a top choice for engineers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9447 $58.3410
65+ $1.5957 $103.7205
100+ $1.5458 $154.5800
135+ $1.4960 $201.9600
175+ $1.4461 $253.0675
235+ $1.2965 $304.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,446 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess