EN
  • EN
  • DE

TL5001QDG4

Part No TL5001QDG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS | IC REG CTRLR BCK/BST/FLYBK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Phases 1
Supply Voltage 3.6V ~ 40V
Switching Frequency 20kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL5001
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268461-TL5001QDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL5001QDG4 CAD Model

Description

Overview of the Texas Instruments TL5001QDG4 PWM Controller

The Texas Instruments TL5001QDG4 is a versatile Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This efficient and reliable integrated circuit is engineered to provide precise control over power conversion processes in various electronic devices. Its primary function is to regulate the power supply by adjusting the duty cycle of the PWM signal, thereby controlling the voltage and current to the load.

Key Features

  • Adjustable Output Voltage: The TL5001QDG4 allows users to set the output voltage to a desired level, making it suitable for applications requiring different voltage levels.
  • High Efficiency: With its advanced design, the device ensures high efficiency in power conversion, which is critical for minimizing heat generation and power loss in electronic systems.
  • Under-Voltage Lockout (UVLO): This feature prevents the controller from operating at dangerously low input voltages, which could otherwise lead to inefficient performance or damage to the circuit.
  • Wide Operating Range: The device operates over a broad voltage range, accommodating various power supply configurations and ensuring compatibility with a range of electronic components.
  • Internal Error Amplifier: The built-in error amplifier contributes to the maintenance of output voltage accuracy by compensating for any discrepancies in the feedback signal.

Applications

The TL5001QDG4 PWM controller is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power management for consumer electronics
  • LED drivers

Reliability and Performance

Designed with a commitment to quality, the TL5001QDG4 is built to deliver consistent performance and withstand the rigors of daily use. Texas Instruments' reputation for manufacturing durable and precise components ensures that this PWM controller will be a reliable part of any power management solution.

Whether you're designing a new power supply or upgrading an existing one, the Texas Instruments TL5001QDG4 offers the functionality and performance needed to meet a diverse array of power control requirements.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0360 $51.6120
41+ $2.4911 $102.1351
63+ $2.4133 $152.0379
86+ $2.3354 $200.8444
111+ $2.2576 $250.5936
149+ $2.0240 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess