EN
  • EN
  • DE

NVMFS5C670NWFT1G

Part No NVMFS5C670NWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 17A/71A 5DFN / N-Channel 60 V 17A (Ta), 71A (Tc) 3.6W (Ta), 61W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 17A (Ta), 71A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 7mOhm @ 11A, 10V
Vgs(th) (Max) @ Id 4V @ 53µA
Gate Charge (Qg) (Max) @ Vgs 14.4 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1035 pF @ 30 V
FET Feature -
Power Dissipation (Max) 3.6W (Ta), 61W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1352871-NVMFS5C670NWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C670NWFT1G CAD Model

Description

ON Semiconductor NVMFS5C670NWFT1G Overview

The NVMFS5C670NWFT1G is a high-performance, N-channel power MOSFET developed by ON Semiconductor, a leading manufacturer in energy-efficient electronics innovation. This state-of-the-art component is designed to meet the stringent requirements of modern electronic applications, offering an optimal balance of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • Low R<sub>DS(on): The device features an exceptionally low drain-to-source on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High Current Capability: With its ability to handle high current levels, this MOSFET is well-suited for demanding power applications.
  • Power-SO8FL Package: The compact Power-SO8FL package allows for a smaller footprint on the PCB while delivering excellent thermal performance.
  • Fast Switching Speed: The MOSFET's fast switching capabilities enable efficient operation at high frequencies, which is beneficial for power conversion applications.
  • Robust Thermal Performance: The device is designed to handle high temperatures, ensuring reliability and longevity even under strenuous conditions.

Applications

The NVMFS5C670NWFT1G MOSFET is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management solutions
  • Computing and server power supplies
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet industry standards for reliability and performance. The NVMFS5C670NWFT1G is no exception, offering long operational life and consistent performance, making it a trustworthy choice for engineers and designers looking to enhance their power management systems.

Environmental Compliance

The NVMFS5C670NWFT1G MOSFET is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

In summary, the NVMFS5C670NWFT1G from ON Semiconductor is an excellent choice for designers seeking a high-performance, efficient, and reliable N-channel power MOSFET for their electronic applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess