EN
  • EN
  • DE

TL592BI-8D

Part No TL592BI-8D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIER / Video Amp 1 Differential 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Bulk
Product Status Active
Applications Differential
Output Type Differential
Number of Circuits 1
-3db Bandwidth 50 MHz
Current - Supply 18 mA
Current - Output / Channel 4 mA
Voltage - Supply, Single/Dual (±) ±3V ~ 8V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 425 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 685794-TL592BI-8D
Ultra Librarian 3D Model Ultra Librarian TL592BI-8D CAD Model

Description

The TL592BI-8D is a high-performance, versatile video amplifier system from the renowned electronics manufacturer, Texas Instruments. This integrated circuit is designed to cater to a wide range of applications, from professional video processing to consumer electronics and telecommunication systems. Its robust design and advanced features make it an ideal choice for engineers and designers looking to enhance video signal quality in their projects.

Key Features

  • Dual Channels: The TL592BI-8D comes with two independent video amplifiers, allowing for simultaneous processing of multiple video signals.
  • Wide Bandwidth: It boasts a wide bandwidth which ensures high-quality video transmission with minimal signal degradation, making it suitable for high-resolution video applications.
  • Low Distortion: The device is engineered to deliver video signals with low distortion, providing clear and accurate video reproduction.
  • High Slew Rate: With its high slew rate, the TL592BI-8D can handle rapid changes in the video signal, ensuring a smooth and stable video output.

Applications

The versatility of the TL592BI-8D allows it to be used in a variety of applications, including:

  • Video amplifiers in CCTV systems
  • RGB monitors and video projectors
  • Video distribution systems
  • Cable drivers in video conferencing equipment
  • Professional video editing and broadcasting equipment

Technical Specifications

The TL592BI-8D operates over a wide supply voltage range and is characterized by its low power consumption, making it an energy-efficient choice for continuous operation. It is available in a compact package, which eases integration into existing and new designs without requiring significant board space.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL592BI-8D is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. With Texas Instruments' support and extensive documentation, incorporating the TL592BI-8D into your design is straightforward and reliable.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess