EN
  • EN
  • DE

TL594CNG4

Part No TL594CNG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 1kHz to 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 217694-TL594CNG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL594CNG4 CAD Model

Description

The TL594CNG4 from Texas Instruments is a versatile PWM Control Circuit integrated with all the functions required for the design of a robust and efficient switchmode power supply. This precision control circuit is widely used in applications such as power supplies for personal computers, office equipment, and industrial control systems.

Key Features

  • Flexibility: The TL594CNG4 offers a wide range of features including dual error amplifiers, an on-chip adjustable oscillator, a dead-time control comparator, a pulse-steering control flip-flop, and a 5V precision reference.
  • Performance: With its high performance and reliability, the TL594CNG4 ensures stable control over power supply systems by providing an error correction response time that is significantly faster than that of standard PWM controllers.
  • Voltage Control: The integrated 5V reference is well-suited for supplying a stable voltage for the error amplifiers and for other components within the system.
  • Adjustable Dead-Time: The dead-time control provides a simple method of adjusting the amount of dead time between the turn-off of one driver and the turn-on of the opposite driver, which enhances the efficiency and operational range of the power supply.

Applications

The TL594CNG4 is an ideal choice for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Battery management systems
  • Motor control circuits

Product Specifications

Parameter Value
Operating Supply Voltage 7V to 40V
Output Current 200mA
Operating Temperature -40°C to +85°C
Package / Case PDIP-16

Overall, the TL594CNG4 is a highly integrated circuit that reduces the number of components required for building sophisticated and reliable switchmode power supplies. Its robust design and comprehensive features make it a go-to solution for power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess