EN
  • EN
  • DE

MAX6746KA16+

Part No MAX6746KA16+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705940-MAX6746KA16+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6746KA16+ CAD Model

Description

Maxim Integrated MAX6746KA16+ Voltage Monitor

The Maxim Integrated MAX6746KA16+ is a compact, low-power voltage monitor designed to provide precise power-supply monitoring for computers, controllers, and intelligent instruments. This microprocessor (µP) supervisory circuit is engineered to maintain system integrity by monitoring the power supply voltage levels and asserting a reset signal to the µP whenever the monitored voltage drops below a predefined threshold.

With its small form factor, the MAX6746KA16+ comes in a space-saving SOT-23 package, making it an ideal choice for space-constrained applications. The device operates over a wide voltage range and features a factory-trimmed reset threshold voltage of 1.575V, ensuring accurate monitoring of VCC without the need for external components.

The MAX6746KA16+ boasts a low supply current of only 5.5µA (typical), which contributes to enhanced system power efficiency. Its reset output is available in both push-pull and open-drain configurations, providing flexibility in interfacing with other system components. The reset signal is guaranteed to remain valid with VCC as low as 1.2V, which is crucial for reliable operation during low-voltage conditions.

This voltage monitor also features a manual reset input, allowing for an external trigger to initiate a system reset. This is particularly useful for system maintenance or in scenarios where a manual restart is necessary. The reset timeout period is internally set to 140ms (min), providing a sufficient delay to ensure system stability during power-up or after a manual reset event.

Key features of the MAX6746KA16+ include:

  • Factory-trimmed reset threshold: 1.575V
  • Low supply current: 5.5µA (typ.)
  • Guaranteed reset valid to VCC = 1.2V
  • Manual reset input
  • Push-pull or open-drain reset output options
  • Preprogrammed reset timeout period: 140ms (min)
  • Compact SOT-23 packaging

The MAX6746KA16+ is an essential component for applications requiring reliable voltage monitoring and system stability. Its precision and low power consumption make it a suitable choice for portable devices, embedded systems, and other sophisticated electronic products that demand consistent performance and long battery life.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1181 $56.9448
18+ $5.8405 $105.1290
27+ $5.6580 $152.7660
37+ $5.4755 $202.5935
48+ $5.2930 $254.0640
64+ $4.7454 $303.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess