EN
  • EN
  • DE

TL750L10C

Part No TL750L10C
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO220
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735254-TL750L10C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL750L10C CAD Model

Description

The Texas Instruments TL750L10C is a high-quality, fixed-output low-dropout (LDO) voltage regulator designed to offer a stable and reliable power supply for a wide range of electronic applications. This LDO voltage regulator is particularly suitable for applications that require a low voltage drop and a clean, steady output voltage.

Key Features

  • Output Voltage: The TL750L10C provides a fixed output voltage of 10V, which is ideal for circuits that require a consistent and precise voltage level.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain output voltage regulation with a minimal difference between the input and output voltage, enhancing efficiency and battery life in portable applications.
  • High Accuracy: The output voltage is guaranteed to be within a ±2% tolerance, ensuring a reliable and consistent power supply.
  • Current Limiting and Thermal Protection: The device incorporates built-in current limiting and thermal shutdown features to protect the electronic components from damage due to overcurrent conditions or excessive temperature.
  • Low Quiescent Current: The TL750L10C has a low quiescent current, which helps to minimize the power consumption when the device is in standby mode, making it suitable for battery-powered applications.
  • Stability: It is stable with an output capacitance of 10 µF or greater, providing excellent transient response and noise reduction.

Applications

The TL750L10C LDO voltage regulator is versatile and can be used in various applications, including:

  • Microprocessor power supply
  • Post-regulation for switching supplies
  • Portable electronics
  • Power management for consumer electronics
  • Automotive electronics

Package and Reliability

The TL750L10C is available in a TO-220 package, known for its robustness and ease of handling in manufacturing processes. The device's reliability is reflected in its wide operating temperature range and its compliance with the Texas Instruments' standards for quality and performance.

With its combination of features, the TL750L10C from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that offers both performance and value.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9085 $54.5100
135+ $0.7455 $100.6425
210+ $0.7222 $151.6620
290+ $0.6989 $202.6810
375+ $0.6756 $253.3500
500+ $0.6057 $302.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess