EN
  • EN
  • DE

TL751M08QKTTRQ1

Part No TL751M08QKTTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.75A DDPAK / LDO Regulator Pos 8V 0.75A Automotive 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 8V
Voltage Dropout (Maximum) 0.6V @ 750mA
Output Current 750mA
PSRR 55dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 796895-TL751M08QKTTRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TL751M08-Q1
Introduction Date June 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL751M08QKTTRQ1 CAD Model

Description

The TL751M08QKTTRQ1 is a robust automotive-grade low-dropout voltage regulator designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This high-quality component is engineered to provide a stable and reliable voltage supply, ensuring the optimal performance of sensitive electronic systems in vehicles and heavy machinery.

Key Features

  • Output Voltage: Precisely regulated 8V output to power various electronic components.
  • High Accuracy: Maintains output voltage accuracy within ±2%, providing a consistent power supply even under fluctuating conditions.
  • Current Capacity: Capable of delivering up to 750mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the regulator's reliability and longevity.
  • Peak Transient Protection: Designed to withstand transient events, ensuring stable operation during voltage spikes and dips.
  • Low Dropout: Operates with a minimal difference between input and output voltage, enabling efficient use even in low-voltage scenarios.
  • Automotive Qualification: Meets the stringent AEC-Q100 standards for automotive qualification, reflecting its suitability for harsh environments.

Applications

The TL751M08QKTTRQ1 is versatile and can be integrated into a variety of systems, including but not limited to:

  • Automotive control modules
  • Infotainment and telematics systems
  • Power supplies for sensors and microcontrollers
  • Industrial control equipment

Quality and Reliability

With Texas Instruments' commitment to quality, the TL751M08QKTTRQ1 is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets the reliability requirements for automotive and industrial use. Users can trust in the durability and performance of this voltage regulator for their critical applications.

Conclusion

The TL751M08QKTTRQ1 from Texas Instruments is an exceptional choice for designers seeking a reliable and high-performance voltage regulator. Its automotive-grade quality, combined with its robust feature set, makes it an essential component for powering sophisticated electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2433 $51.5959
55+ $1.8407 $101.2385
85+ $1.7832 $151.5720
116+ $1.7257 $200.1812
150+ $1.6681 $250.2150
201+ $1.4956 $300.6156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess