EN
  • EN
  • DE
  • IT

TL7702ACDR

Part No TL7702ACDR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 2.53V 1 Active High/Active Low 8-Pin SOIC T/R / IC 2.53V SUPPLY MONITOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 2.53V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032506-TL7702ACDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL7702A
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL7702ACDR CAD Model

Description

Product Overview: Texas Instruments TL7702ACDR

The TL7702ACDR is a highly reliable supply-voltage supervisor designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to monitor the supply voltage of microprocessors (µPs) or other voltage-sensitive systems, providing the necessary protection against unpredictable voltage fluctuations that can lead to system failures.

With its precision voltage detection capabilities, the TL7702ACDR ensures that systems are operational only when the supply voltage is within an acceptable range. It serves as an indispensable component in a variety of applications, from computers and communication devices to industrial equipment where consistent performance is crucial.

Key Features

  • Supply Voltage Supervision: The TL7702ACDR provides a fixed-sense threshold voltage of 4.55V, which is ideal for 5V-powered systems.
  • Reset Time Delay: It includes an adjustable delay time, which is set by an external capacitor, allowing designers to customize the reset response time to their specific application needs.
  • Low Power Consumption: This device is designed for efficiency, consuming minimal power and contributing to the overall energy-saving goals of the system.
  • High Accuracy: The voltage supervisor offers high accuracy in monitoring, ensuring that the system operates reliably under the specified voltage conditions.
  • Wide Operating Temperature Range: It can function across a broad temperature range, making it suitable for harsh environments.

Applications

  • Microprocessor Systems
  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Communication Devices
  • Data Storage Systems

The TL7702ACDR is offered in an 8-pin SOIC package, providing a compact solution that can be easily integrated into a wide range of electronic assemblies. Its robust design and reliable performance make it a go-to choice for engineers looking to add an extra layer of protection to their power management systems. With Texas Instruments' reputation for quality and support, the TL7702ACDR stands out as a smart investment for safeguarding critical electronic applications.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4720 $52.0800
36+ $2.8488 $102.5568
55+ $2.7598 $151.7890
75+ $2.6708 $200.3100
97+ $2.5818 $250.4346
130+ $2.3147 $300.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess