EN
  • EN
  • DE

TL7702BQDR

Part No TL7702BQDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SUPPLY-VOLTAGE SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268547-TL7702BQDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7702BQDR CAD Model

Description

Product Overview: Texas Instruments TL7702BQDR

The Texas Instruments TL7702BQDR is a highly reliable supply-voltage supervisor designed to monitor power supplies in microprocessor and digital systems. It provides the necessary protection against unpredictable voltage fluctuations, ensuring stable operation and system integrity. This IC is an essential component for applications that require consistent monitoring and management of power supply conditions.

Key Features

  • Voltage Supervision: The TL7702BQDR offers precise voltage supervision, safeguarding systems from under-voltage conditions that could lead to system failure or data loss.
  • Reset Functionality: This device features an active-low reset output, which holds the microprocessor in the reset state until the supply voltage reaches a stable condition during power-up.
  • Programmable Reset Delay: It includes an external capacitor that allows users to program the reset time delay, offering flexibility for different system requirements.
  • Supply Voltage Range: The device supports a wide range of supply voltages, typically from 4.5V to 18V, accommodating various types of digital systems and applications.
  • Low Power Consumption: With its low power consumption, the TL7702BQDR is an energy-efficient solution for power management in electronic devices.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Package: Available in an 8-pin SOIC package, the TL7702BQDR is compact and suitable for space-constrained applications.

Applications

The TL7702BQDR is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or DSP systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Telecommunication and networking devices
  • Automotive systems

With its robust feature set and Texas Instruments' reputation for quality, the TL7702BQDR is a reliable choice for designers looking to enhance the safety and stability of their power supply systems.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess