EN
  • EN
  • DE

TL7705CPSR

Part No TL7705CPSR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description TL7705CPSR-B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 217719-TL7705CPSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7705CPSR CAD Model

Description

TL7705CPSR Voltage Supervisor by Texas Instruments

The TL7705CPSR from Texas Instruments is a dedicated voltage supervisor IC designed to provide supply voltage supervision for microprocessors and other digital systems. It is a crucial component that ensures reliable operation of electronic devices by monitoring their power supply levels and initiating a reset if the voltage falls below a predetermined threshold.

This IC is particularly useful in applications where consistent and accurate voltage levels are critical for the performance and stability of the system. The TL7705CPSR offers a fixed-sense threshold voltage of 4.55V, which is ideal for 5V-powered systems. When the supply voltage drops below this threshold, the device asserts a reset signal, which remains active until the supply voltage returns to an acceptable level and stabilizes for a specified period, ensuring the system has adequate time to recover.

One of the key features of the TL7705CPSR is its low power consumption, making it an excellent choice for power-sensitive applications. It comes in a small-outline package (SOP), which is suitable for space-constrained designs. The device also includes a manual reset input, allowing for an external trigger to reset the system when needed.

Additional features of the TL7705CPSR include:

  • Supply current of 1 mA (Typical) when VDD is greater than the threshold voltage.
  • Temperature-compensated voltage reference.
  • High precision over the full temperature range.
  • External capacitor can set the reset time delay.

The TL7705CPSR is widely used in microcomputer systems, microprocessor systems, and other digital systems that require voltage monitoring for safe operation. Its ability to quickly respond to under-voltage conditions makes it an essential component in preventing data loss, hardware damage, and ensuring the overall integrity of electronic systems.

With the reliability and quality assurance of Texas Instruments, the TL7705CPSR voltage supervisor is an indispensable component for designers looking to enhance the safety and robustness of their digital systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess