EN
  • EN
  • DE

TL7726QP

Part No TL7726QP
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description HEX CLAMPING CIRCUITS | IC HEX CLAMPING CIRCUITS 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Voltage - Clamping -200/+205V
Technology Mixed Technology
Applications General Purpose
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268566-TL7726QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL7726QP CAD Model

Description

The TL7726QP from Texas Instruments is a robust hex clamp circuit designed to enhance system reliability by protecting sensitive digital or analog input circuits on data acquisition, signal processing, and industrial control systems. This integrated circuit provides six independent clamp circuits in a single package, making it an efficient solution for protecting multiple lines simultaneously.

Key Features

  • Supply Voltage Range: The device operates with a supply voltage range of 4.5V to 18V, accommodating a variety of logic levels and system requirements.
  • Fast Response Time: The TL7726QP features a rapid response time, ensuring quick protection against voltage spikes and transients.
  • Low Power Consumption: With its low quiescent current, the device minimizes power consumption, which is critical for energy-sensitive applications.
  • Clamp Voltage Accuracy: The precision clamp voltage levels are factory trimmed for accuracy, providing consistent protection across all channels.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial environments.

Applications

The TL7726QP is versatile and can be used in a variety of applications, including:

  • Microprocessor or microcontroller input line protection
  • Data acquisition systems
  • Signal processing circuits
  • Industrial control systems
  • Telecommunications equipment

Package and Quality

The TL7726QP is offered in a PDIP (Plastic Dual-In-Line Package) form, ensuring easy integration into a wide range of circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

With its combination of features, the TL7726QP is an essential component for designers looking to enhance the protection of their electronic systems against unpredictable voltage transients.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 80V 0603
Lowest to $0.5556
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess