EN
  • EN
  • DE

TL7757CPK-T1

Part No TL7757CPK-T1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099595-TL7757CPK-T1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL7757CPK-T1 CAD Model

Description

The TL7757CPK-T1 is a supply voltage supervisor manufactured by Texas Instruments. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital system if the voltage falls below a specified threshold. This ensures that the system operates correctly even during voltage fluctuations or power outages.

Applications:

  • Microcontroller Systems: Reset generation and power-on reset circuits for microcontrollers.
  • Digital Signal Processors (DSPs): Voltage monitoring and reset control for DSPs.
  • Embedded Systems: General-purpose voltage supervision in embedded systems.
  • Power Supplies: Overvoltage and undervoltage protection circuits.
  • Industrial Control Systems: Monitoring power supply voltage in industrial applications.

Features:

  • Precision Voltage Monitoring: Accurate detection of undervoltage conditions.
  • Fixed Threshold Voltage: Pre-defined threshold voltage for reliable monitoring.
  • Open-Drain Reset Output: Flexible interface with various digital systems.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Compact package size for space-constrained applications.

Benefits:

  • Improved System Reliability: Prevents erroneous operation due to voltage fluctuations.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Space Saving: Small package size allows for high-density designs.

Technical Specifications:

  • Supply Voltage Range: 4.5V to 18V (typical)
  • Threshold Voltage: Fixed (specific value depends on the datasheet variant, typically around 4.55V)
  • Reset Output: Open-drain output
  • Supply Current: Low supply current (specific value depends on the datasheet)
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package Type: SOT-23

The TL7757CPK-T1 is a reliable and efficient supply voltage supervisor that enhances the reliability of digital systems by providing accurate voltage monitoring and reset control. Its small size and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess