EN
  • EN
  • DE

TL7770-5CDW

Part No TL7770-5CDW
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 16SOIC / Supervisor Complementary 2 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 5V, Adj
Output Complementary
Reset Active High/Active Low
Reset Timeout 270ns Typical Propagation Delay
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number TL7770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TL7770-5CDWG4,TL7770-5CDWG4-ND,-296-3265-5,-TL7770-5CDWE4-NDR,TEXTISTL7770-5CDW,2156-TL7770-5CDW,TL7770-5CDWE4,-TL7770-5CDWE4,296-3265-5,TL7770-5CDWE4-ND,-296-3265-5-ND,-TL7770-5CDW-NDR
Standard Package 40
Win Source Part Number 1099594-TL7770-5CDW
Ultra Librarian 3D Model Ultra Librarian TL7770-5CDW CAD Model

Description

The Texas Instruments TL7770-5CDW is a high-performance, precision voltage supervisor designed to monitor power supplies in digital systems. It ensures reliable operation and provides a crucial safeguard against voltage fluctuations that could cause system failure or damage to sensitive components.

Key Features

  • Voltage Monitoring: This device keeps a constant check on the system voltage levels, ensuring they remain within the specified threshold for optimal performance.
  • Adjustable Reset Threshold: The TL7770-5CDW offers an adjustable reset threshold feature, allowing designers to tailor the reset voltage to meet specific application requirements.
  • Low Power Consumption: With its low power draw, the TL7770-5CDW contributes to the overall energy efficiency of the system, making it ideal for battery-powered applications.
  • Wide Operating Temperature Range: Suitable for a variety of environments, this device can operate over a broad temperature range, ensuring reliability under diverse conditions.
  • High Accuracy: The TL7770-5CDW provides high accuracy in voltage monitoring, which is critical for systems that require precise voltage control to function correctly.

Applications

The TL7770-5CDW is versatile and can be used in a wide range of applications, including:

  • Computers and Computer Peripherals
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Telecommunication Systems
  • Automotive Systems

Product Specifications

Parameter Value
Supply Voltage Range 4.5V to 18V
Reset Threshold Voltage Adjustable
Power-On Reset Delay Typical 200ms
Operating Temperature -40°C to +85°C
Package Type CDIP (Ceramic Dual In-line Package)

With its robust feature set and dependable performance, the Texas Instruments TL7770-5CDW voltage supervisor is a critical component for any system that requires consistent and precise voltage monitoring.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,609 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess