Product Overview: TL780-12 Voltage Regulator from Texas Instruments
The TL780-12 is a dedicated fixed-voltage integrated circuit voltage regulator developed by Texas Instruments. Designed to offer a high level of stability and reliability, this regulator provides a constant 12V output from a wider input voltage range. The TL780-12 is well-suited for applications requiring a stable voltage supply, such as microprocessors, industrial controls, and power management systems.
Key Features
- Fixed Output Voltage: This regulator provides a fixed output of 12V, which is ideal for systems that require a consistent power level.
- High Efficiency: The TL780-12 is designed to maintain high efficiency, minimizing heat generation and power loss during operation.
- Overcurrent Protection: The device includes built-in overcurrent protection to safeguard against excessive power draw that could potentially damage the circuit.
- Thermal Shutdown: With its thermal shutdown feature, the TL780-12 automatically turns off if it reaches a critical temperature, preventing thermal damage to the regulator and the system it powers.
- Low Dropout Voltage: The low dropout voltage feature ensures the regulator maintains output stability even with a minimal difference between the input and output voltages.
Applications
The TL780-12's robust design and reliable performance make it an excellent choice for various applications, including:
- Microprocessor systems
- Industrial controls
- Power management systems
- Automotive electronics
- Telecommunication equipment
Technical Specifications
| Parameter |
Value |
| Output Voltage |
12V |
| Input Voltage Range |
Up to 35V |
| Output Current |
Up to 1.5A |
| Package Type |
TO-220, TO-263, etc. |
Overall, the TL780-12 from Texas Instruments is a reliable and efficient solution for systems that demand a stable 12V power supply. Its protective features and robust design ensure long-term performance and system integrity.