The TL783C from Texas Instruments is a versatile and robust adjustable voltage regulator designed to handle input voltages up to 125V. This makes it an ideal choice for applications requiring high input voltages and the need for a reliable and stable output voltage. The TL783C can provide an adjustable output from 1.25V to 125V with a maximum output current of 700mA, catering to a wide range of power requirements.
Key Features:
- High Input Voltage Range: Capable of handling input voltages up to 125V, making it suitable for high-voltage applications.
- Adjustable Output Voltage: Offers a flexible output voltage range from 1.25V to 125V, which can be set using external resistors.
- Output Current: Can deliver up to 700mA of output current, sufficient for a variety of electronic circuits and devices.
- Thermal Protection: Includes built-in thermal shutdown and safe area compensation, ensuring the device operates safely under different conditions.
- Low Quiescent Current: The regulator features a low quiescent current, which helps in reducing power consumption when the device is in standby mode.
Applications:
- High-voltage power supplies
- Industrial control systems
- Automotive electronics
- Telecommunication infrastructure
- Instrumentation and test equipment
The TL783C is designed with reliability in mind, ensuring that your high-voltage applications operate consistently and effectively. Its ease of use, coupled with its robust feature set, makes it a go-to solution for designers and engineers looking to build stable and efficient power supply circuits. Whether you're working on industrial machinery, automotive systems, or sophisticated electronics, the TL783C adjustable regulator is a reliable component that will help you achieve the performance you need.