EN
  • EN
  • DE

TL852CDR

Part No TL852CDR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description SONAR RANGING RECEIVER | IC SONAR RANGING RCVR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Function Sonar Ranging Receiver
Frequency 20kHz ~ 90kHz
RF Type Sonar Control
Secondary Attributes TTL-Compatible
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268590-TL852CDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL852CDR CAD Model

Description

The TL852CDR is a high-performance, versatile sensor signal conditioner integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). This advanced IC is designed to interface with a variety of sensors and transducers, enhancing their output signals for further processing and analysis. The TL852CDR is particularly suitable for applications in industrial, automotive, and consumer electronics where accurate and reliable sensor data is critical.

Key Features

  • Flexible Input Range: The TL852CDR is capable of accommodating a wide range of input signals, making it suitable for various types of sensors, including temperature, pressure, and force sensors.
  • Programmable Gain and Offset: Users can easily program the gain and offset parameters to match specific sensor characteristics, ensuring optimal performance and accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, the TL852CDR consumes minimal power, which is particularly beneficial for battery-powered devices.
  • Robust Output Signal: The IC provides a robust output signal that can be directly interfaced with analog-to-digital converters (ADCs), microcontrollers, or other digital processing units.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the output remains stable across a wide temperature range, enhancing the reliability of the sensor system.

Applications

The versatility and reliability of the TL852CDR make it an ideal choice for a broad spectrum of applications, including:

  • Automotive sensor interfaces
  • Industrial process control systems
  • Environmental monitoring equipment
  • Medical instrumentation
  • Consumer electronics

Quality and Support

As with all Texas Instruments products, the TL852CDR is manufactured to the highest quality standards. Customers can expect comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TL852CDR into their projects.

You May Also Be Interested in

MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess