The Texas Instruments TLC075AIDR is a high-performance, precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This op amp is part of the Texas Instruments' LinCMOS™ family, which is known for its low power consumption without sacrificing speed and performance.
Key Features
- Low Noise: The TLC075AIDR provides a low noise density, which is essential for high-fidelity and high-accuracy signal processing.
- High Output Drive: Capable of delivering high levels of current, this op amp can drive capacitive loads effectively, which is beneficial in buffering and driving ADC inputs.
- Wide Bandwidth: It features a wide bandwidth that ensures signals are amplified without significant attenuation, making it suitable for high-speed applications.
- Rail-to-Rail Output: The device can swing its output voltage very close to the supply rails, maximizing the dynamic range in battery-powered and single-supply applications.
- Single or Dual Supply Operation: It can operate from a single supply voltage or from dual supplies for design flexibility.
Applications
The TLC075AIDR is versatile and can be used in a variety of applications, including:
- Test and measurement equipment
- Audio and video processing
- Data acquisition systems
- Active filters and signal conditioning
- Medical instrumentation
Product Specifications
| Parameter |
Value |
| Channels |
Quad |
| Supply Voltage |
±2.25V to ±8V, 4.5V to 16V |
| Output Current per Channel |
80 mA |
| Slew Rate |
16 V/µs |
| GBW (Gain Bandwidth Product) |
10 MHz |
| Operating Temperature Range |
-40°C to 125°C |
| Package/Casing |
SOIC-14 |
The TLC075AIDR operational amplifier by Texas Instruments is a reliable and efficient solution for designers seeking to improve signal integrity and performance in their electronic systems.