EN
  • EN
  • DE

TLC0820AI

Part No TLC0820AI
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE HIGH-SPEED 8-BIT ANALOG-TO-DIGITAL CONVERTERS USING MODIFIED FLASH TECHNIQUES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268652-TLC0820AI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TLC0820AI CAD Model

Description

Introducing the TLC0820AI - Precision ADC from Texas Instruments

The TLC0820AI is a high-performance, 8-bit analog-to-digital converter (ADC) engineered by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced ADC is designed to offer both speed and precision for a wide array of applications, from industrial control systems to data acquisition in scientific instrumentation.

Key Features and Benefits

  • High-Speed Conversion: The TLC0820AI boasts a rapid conversion rate, providing efficient data processing capabilities for applications that require quick response times.
  • Integrated Sample-and-Hold: This ADC comes with a built-in sample-and-hold circuit, which ensures accurate sampling of the analog signal, thus maintaining the integrity of the converted digital output.
  • Wide Analog Input Range: It features a versatile analog input range, making it suitable for a broad spectrum of signal types, without the need for external scaling circuits.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TLC0820AI operates with minimal power draw, which is crucial for battery-operated devices or energy-efficient systems.
  • Easy Interface: The device is equipped with a simple, parallel interface that allows for easy connection to microprocessors and microcontrollers, facilitating seamless integration into existing designs.
  • Durable and Reliable: Texas Instruments is renowned for its commitment to quality, and the TLC0820AI is no exception. It is built to deliver consistent performance and withstand challenging environmental conditions.

Applications

The TLC0820AI is ideally suited for a range of applications, including:

  • Industrial control systems
  • Medical equipment
  • Scientific measurement devices
  • Data acquisition systems
  • Portable instrumentation

With Texas Instruments' TLC0820AI, engineers and designers can trust in a reliable, high-quality ADC that delivers both speed and precision. Whether for upgrading existing systems or developing new innovative products, the TLC0820AI is an excellent choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Toko America Inc.
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Panasonic
Need more? Email Us
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6369 $87.2738
3+ $35.8047 $107.4141
5+ $34.6858 $173.4290
6+ $33.5669 $201.4014
8+ $32.4480 $259.5840
11+ $29.0913 $320.0043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess