EN
  • EN
  • DE

TLC0838IDWRG4

Part No TLC0838IDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Octal Channel Single ADC SAR 20ksps 8-bit Serial 20-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 20 ksps
Integral Nonlinearity (INL) 0.4 LSB
Interface SPI
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 3 mW
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Min Supply Voltage (DC) 4.5 V
Nominal Supply Current 600 µA
Number of A/D Converters 1
Number of Bits 8
Number of Channels 8
Number of Converters 1
Number of Elements 1
Number of Inputs 8
Number of Pins 20
Packaging Tape and Reel
Polarity Unipolar
Power Consumption 3 mW
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 20 ksps
Supply Type Single
Win Source Part Number 965229-TLC0838IDWRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC0838IDWRG4 CAD Model

Description

Product Overview: TLC0838IDWRG4

The TLC0838IDWRG4 is a versatile 8-bit analog-to-digital converter (ADC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is designed to offer a perfect blend of speed, power efficiency, and accuracy, making it an ideal choice for a wide range of applications, including data acquisition systems, battery-operated equipment, and portable devices.

Key Features

  • Resolution: The device boasts an 8-bit resolution, providing a fine level of detail in analog signal conversion.
  • Channels: It features a multiple input configuration with 8 single-ended or 4 differential input channels, allowing for flexible signal acquisition.
  • Sampling Rate: With a conversion rate of up to 20,000 samples per second, the TLC0838IDWRG4 is capable of handling fast signal variations.
  • Interface: The device supports a simple serial interface which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it easily integrable with most microcontrollers.
  • Power Consumption: It operates with low power consumption, which is crucial for battery-powered applications.
  • Voltage Range: The operating voltage range from 2.7V to 5.5V allows for flexibility in system power design.
  • Package: The ADC comes in a wide-body SOIC package, which is suitable for surface mount technology and offers good thermal performance.

Applications

The TLC0838IDWRG4 is designed for multiplexed applications where several analog signals require digital conversion. It can be used in:

  • Data loggers
  • Portable instruments
  • Process control systems
  • Medical equipment
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC0838IDWRG4 is no exception. The device is built to meet high-quality standards, ensuring reliable performance in a variety of environmental conditions. With Texas Instruments' expertise in ADC technology, users can expect consistent and accurate digital representations of their analog signals.

Whether you're developing a sophisticated industrial system or a compact consumer device, the TLC0838IDWRG4 from Texas Instruments provides the performance and reliability needed to meet your analog-to-digital conversion requirements.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess