EN
  • EN
  • DE

TMS320F28376SPZPT

Part No TMS320F28376SPZPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 100-Pin HTQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 66K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 20x12b, 20x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797582-TMS320F28376SPZPT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28376
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28376SPZPT CAD Model

Description

Introducing the TMS320F28376SPZPT Microcontroller from Texas Instruments

The TMS320F28376SPZPT is a high-performance microcontroller unit (MCU) designed by Texas Instruments, renowned for its advanced digital signal processing capabilities and robust control functionalities. This MCU is part of the TMS320F2837x series, which is specifically engineered to meet the rigorous demands of industrial applications such as motor control, renewable energy systems, and advanced power topologies. With its cutting-edge features, the TMS320F28376SPZPT stands out as a premier choice for engineers seeking to develop sophisticated and efficient control systems.

Key Features:

  • Processing Power: At the heart of the TMS320F28376SPZPT is a powerful dual-core C28x CPU, with each core running at up to 200 MHz. This enables the MCU to perform complex computations and process data with remarkable speed and precision.
  • Integrated Analog-to-Digital Converters (ADCs): The device includes multiple 16-bit ADCs that provide fast and accurate conversion of analog signals to digital, essential for real-time monitoring and control tasks.
  • Enhanced Control Peripherals: The MCU boasts a rich set of peripherals, including PWM outputs, capture inputs, and high-resolution timers, which are crucial for implementing advanced control algorithms.
  • Robust Connectivity: With an integrated Ethernet controller and support for multiple serial communication interfaces (SCI, SPI, I2C, and CAN), the TMS320F28376SPZPT ensures seamless connectivity and data exchange with other devices and networks.
  • Memory Resources: It comes equipped with ample flash memory and RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Real-Time Control Co-processor: The inclusion of a CLA co-processor allows for offloading time-critical tasks, which helps to optimize the main CPU's performance and ensures deterministic system behavior.

Applications:

The versatility of the TMS320F28376SPZPT makes it suitable for a wide range of applications, especially where precise control and fast processing are paramount. Typical applications include:

  • Advanced motor control systems
  • Renewable energy inverters and converters
  • Power supplies and UPS
  • Industrial automation and robotics
  • Automotive control units
  • Medical devices

With its robust design, comprehensive feature set, and Texas Instruments' commitment to quality, the TMS320F28376SPZPT is a reliable and powerful MCU choice for engineers and developers looking to push the boundaries of control system performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess