EN
  • EN
  • DE

TLC0838IPWR

Part No TLC0838IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CH SRL I/O 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 20k
Number of Inputs 4, 7, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 123910-TLC0838IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC0838IPWR CAD Model

Description

Texas Instruments TLC0838IPWR Overview

The TLC0838IPWR from Texas Instruments is a versatile 8-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a range of applications. Designed with advanced CMOS technology, this ADC is part of the TLC083x series and is known for its low power consumption and high performance.

Key Features

  • Resolution: 8-Bit, providing a decent balance between data size and the granularity of the analog signal conversion.
  • Input Channels: It comes with 8 multiplexed input channels, allowing for multiple signal inputs which can be selected for conversion.
  • Conversion Rate: The device boasts a fast conversion rate, suitable for real-time data processing needs.
  • Interface: Simple and easy-to-use serial interface compatible with various microprocessors and microcontrollers.
  • Supply Voltage: Operates on a single power supply ranging from 2.7V to 5.5V, making it adaptable to both low-power and standard digital systems.
  • Package: Available in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

The TLC0838IPWR is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Battery-operated systems
  • Portable instrumentation
  • Process control systems
  • Medical instruments

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLC0838IPWR is no exception. This ADC is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

Environmentally Friendly

In line with modern environmental standards, the TLC0838IPWR is RoHS compliant, ensuring that it meets the latest regulations for hazardous substances, making it a responsible choice for electronics designers and manufacturers.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess