EN
  • EN
  • DE
  • IT

TLC16C550CTT

Part No TLC16C550CTT
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712585-TLC16C550CTT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC16C550CTT CAD Model

Description

The TLC16C550CTT from Texas Instruments is a cutting-edge integrated circuit that serves as an asynchronous communications element with a host of features designed to facilitate serial data transfer. This device is part of the 550 series of UARTs (Universal Asynchronous Receiver/Transmitter) and is particularly well-suited for applications in embedded systems where efficient and reliable serial communication is crucial.

Key Features

  • Compatibility: The TLC16C550CTT is compatible with the industry-standard 16C550 UART, ensuring ease of integration into existing systems without the need for significant redesign.
  • Data Format Versatility: It supports a wide range of data formats with programmable word lengths (5, 6, 7, or 8 bits), stop bit generation, and parity checking. This versatility allows it to be tailored to the specific requirements of various communication protocols.
  • Enhanced FIFO: With a 16-byte FIFO for both transmit and receive, the TLC16C550CTT can handle high-speed data streams while minimizing the need for intervention by the host processor, thus reducing CPU overhead.
  • Baud Rate Flexibility: The device offers a programmable baud rate generator, allowing precise selection of baud rates for customized communication speeds.
  • Modem Control Capability: It includes modem control capabilities with hardware and software flow control options, providing comprehensive control over connected modems for robust data transmission.

Applications

The TLC16C550CTT is ideal for a wide range of applications in various industries. These include:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunication systems

Technical Specifications

The device operates over a supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. Its operational temperature range spans from -40°C to 85°C, ensuring reliable performance across various environmental conditions. The TLC16C550CTT comes in a 44-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint for space-constrained applications.

Conclusion

The Texas Instruments TLC16C550CTT UART is a powerful and flexible solution for adding serial communication capabilities to a wide array of electronic products. Its rich feature set and ease of use make it an excellent choice for designers looking to implement efficient data transfer in their systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess