EN
  • EN
  • DE
  • IT

TJA1027T/20

Part No TJA1027T/20
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description LIN Transceiver 20kBd Automotive 8-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716652-TJA1027T/20
Family Name TJA1027
Introduction Date October 20, 2011
ECCN 5A001.a.4
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1027T/20 CAD Model

Description

Introducing the TJA1027T/20 LIN Transceiver from NXP

The TJA1027T/20 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, which facilitates reliable communication in automotive and industrial applications. This transceiver is a part of NXP's leading-edge automotive product line, engineered to operate with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 protocols, ensuring broad compatibility and ease of integration into various systems.

Featuring exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, the TJA1027T/20 is built to withstand the harsh electrical environments typical in automotive applications. It supports a wide operating voltage range from 5 V to 27 V, which makes it versatile for use in different electrical systems without the need for additional voltage regulation components.

The TJA1027T/20 is designed with a low-power sleep mode, which significantly reduces the current consumption when the network is inactive, thus contributing to the overall energy efficiency of the system it is integrated into. This is particularly beneficial for battery-operated applications where power conservation is critical.

Another key feature of the TJA1027T/20 is its robust bus line driver, which ensures reliable data transmission even under challenging conditions, such as in the presence of line faults or when operating at the extremes of the temperature range. Its integrated thermal protection prevents damage to the device under high-temperature conditions, enhancing its durability and lifespan.

For ease of diagnostics and maintenance, the TJA1027T/20 includes a bus-dominant timeout function that prevents the bus line from being driven permanently at a dominant level due to a fault condition in the transmitter. Additionally, it has a built-in wake-up capability via the LIN bus or an external trigger, which allows the network to quickly resume communication after being in a low-power mode.

With its compact SO8 package, the TJA1027T/20 is designed for space-constrained applications, offering a minimal footprint without sacrificing performance or functionality. Whether you are developing automotive control units, sensor interfaces, or robust communication networks, the TJA1027T/20 LIN transceiver from NXP is an excellent choice for a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7822 $50.8430
160+ $0.6419 $102.7040
245+ $0.6218 $152.3410
335+ $0.6017 $201.5695
430+ $0.5817 $250.1310
580+ $0.5215 $302.4700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess