The TLC16C554FN from Texas Instruments is a high-performance, quad Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit. This versatile chip is designed to facilitate serial communication in a wide array of computing and communication applications. The TLC16C554FN provides four independent UART channels in a single package, making it an ideal choice for systems that require multiple serial interfaces while conserving board space.
Key Features:
- Four Independent UART Channels: Each UART is capable of handling full-duplex communication, providing efficient data exchange with external devices.
- Programmable Baud Rate: The baud rate of each UART can be individually programmed to support a wide range of communication speeds, ensuring compatibility with various peripherals and network specifications.
- 64-Byte FIFO Buffers: Each channel is equipped with a 16-byte transmit FIFO and a 16-byte receive FIFO, which helps to reduce CPU overhead and improve system throughput.
- Modem Control Functions: With complete modem control capability, the device can manage handshake signals for modem-based communications.
- Flexible Character Lengths: The chip supports 5, 6, 7, or 8-bit character lengths, allowing it to adapt to different data formats and protocols.
- Even, Odd, or No Parity Bit Generation: It offers versatile parity bit options for error checking and data integrity.
- Automatic Hardware and Software Flow Control: These features prevent data loss during high-speed communications by managing data flow between devices.
Applications:
The TLC16C554FN is used in a variety of applications that require high-speed serial data communication. These include:
- Industrial control systems
- Networking equipment
- Point-of-sale terminals
- Computer peripheral interfacing
- Data acquisition systems
Package and Quality:
This device is available in a 64-pin PLCC (Plastic Leaded Chip Carrier) package, which offers robustness and ease of handling for manufacturing processes. Texas Instruments is known for its commitment to quality and reliability, and the TLC16C554FN is no exception, ensuring stable performance across its operational lifespan.