EN
  • EN
  • DE
  • IT

TLC2202AMP

Part No TLC2202AMP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268725-TLC2202AMP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2202AMP CAD Model

Description

Introducing the Texas Instruments TLC2202AMP Precision Operational Amplifier

The TLC2202AMP from Texas Instruments is a state-of-the-art operational amplifier that excels in precision and performance. Designed for a wide range of applications, this op-amp is a perfect choice for professionals looking for reliable and accurate signal amplification.

Key Features

  • High Precision: The TLC2202AMP offers excellent accuracy with its low offset voltage and drift, ensuring that the signal integrity is maintained throughout the amplification process.
  • Low Power Consumption: It is designed to operate with minimal power usage, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: This op-amp can operate with a supply voltage range from 4.5V to 16V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The output of the TLC2202AMP can swing very close to the supply rails, maximizing the dynamic range in your application.
  • High Output Drive Capability: It can drive large capacitive loads while maintaining stability, which is crucial for driving A/D converters or buffering DAC outputs.

Applications

The versatility of the TLC2202AMP makes it ideal for a broad spectrum of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Analog filters
  • Precision instrumentation
  • Medical devices
  • Professional audio equipment

Reliability and Support

With Texas Instruments' commitment to quality, the TLC2202AMP is built to the highest standards of reliability and performance. Additionally, TI provides extensive technical support and resources, including datasheets, application notes, and design tools to assist engineers in integrating this op-amp into their projects with ease.

In summary, the TLC2202AMP is a premium choice for any application requiring high precision, low power consumption, and operational flexibility. Its robust design and comprehensive support make it a valuable component for any electronic system requiring a high-quality operational amplifier.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess