EN
  • EN
  • DE

TLC2254IDR

Part No TLC2254IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 210KHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 210kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 160μA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 032558-TLC2254IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2254IDR CAD Model

Description

The Texas Instruments TLC2254IDR is a high-performance, quad operational amplifier that integrates Texas Instruments' advanced LinCMOS technology to provide users with an array of impressive features. This operational amplifier is designed for applications that require low power consumption without sacrificing high-speed performance and reliability.

Key Features and Benefits

  • Low Power Consumption: With a typical supply current of just 210 µA per channel, the TLC2254IDR is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The device can operate from a single supply range of 4 V to 16 V or a dual supply range of ±2 V to ±8 V, providing flexibility for various circuit configurations.
  • High Output Drive Capability: Despite its low power consumption, the TLC2254IDR can drive loads as low as 2 kΩ with minimal distortion, making it suitable for driving a wide range of output devices.
  • Low Input Bias Current: The input bias current is typically 1 pA, which is ideal for high-impedance sensor interfaces and precision applications.
  • Rail-to-Rail Output: The output voltage range extends to the supply rails, maximizing the dynamic range in single-supply operations.
  • High Slew Rate: With a slew rate of 3.6 V/µs, the TLC2254IDR provides fast response times, which is beneficial for applications requiring rapid signal processing.

Applications

The TLC2254IDR operational amplifier is versatile and can be used in a wide range of applications, including:

  • Active filters
  • Data acquisition systems
  • Portable instruments
  • Medical instrumentation
  • Audio processing
  • Analog signal conditioning

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC2254IDR is no exception. The device is available in a 14-pin SOIC package, ensuring robustness and ease of integration into various circuit designs. With its operating temperature range of -40°C to 85°C, the TLC2254IDR is suitable for use in a variety of environmental conditions, maintaining performance and reliability.

Whether you're designing a sophisticated audio system, a precision data acquisition module, or a power-sensitive portable device, the Texas Instruments TLC2254IDR operational amplifier is a solid choice that combines efficiency, precision, and flexibility to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0269 $51.3450
120+ $0.8426 $101.1120
185+ $0.8162 $150.9970
255+ $0.7899 $201.4245
330+ $0.7636 $251.9880
440+ $0.6846 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess