EN
  • EN
  • DE

TLC2264AMJB

Part No TLC2264AMJB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, LinCMOS™
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.55V/µs
Gain Bandwidth Product 730 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 850µA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686072-TLC2264AMJB
Ultra Librarian 3D Model Ultra Librarian TLC2264AMJB CAD Model

Description

The TLC2264AMJB from Texas Instruments is a high-quality, precision operational amplifier that offers a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications. This advanced LinCMOS™ operational amplifier is designed to operate with a single or dual power supply, ensuring versatility in various circuit configurations.

With a typical supply voltage ranging from 4 V to 16 V, the TLC2264AMJB provides designers with the flexibility to use it in systems that have moderate to low supply voltages. This feature is particularly beneficial for battery-powered and portable devices, where power conservation is crucial. Furthermore, the device features a remarkable unity-gain bandwidth of 1.9 MHz and a high slew rate of 3.6 V/µs, enabling it to handle a broad spectrum of signals with excellent precision.

The TLC2264AMJB boasts an impressive input offset voltage of just 900 µV and low noise, which translates to enhanced signal integrity and reduced error in sensitive applications. Its low input bias current of 1 pA ensures minimal impact on the signal source, preserving the integrity of the original signal. The device's rail-to-rail output swing capability allows for maximum dynamic range, which is especially useful in audio and instrumentation applications.

This operational amplifier is presented in a robust, military-grade ceramic flat package, ensuring high reliability and performance even in the most demanding environments. The TLC2264AMJB has a wide operating temperature range from -55°C to 125°C, making it suitable for use in extreme conditions.

With its excellent power-to-precision ratio, the TLC2264AMJB is an optimal solution for designers looking to improve the performance and efficiency of their systems. Its applications span across various fields, including medical instrumentation, sensor conditioning, active filters, and data acquisition systems. Texas Instruments' commitment to quality ensures that the TLC2264AMJB operational amplifier meets the highest standards, delivering consistent and reliable performance for your critical design requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess